web counter

Analog Devices Inc. EVAL-ADM3066EEB1ZEVAL BOARD FOR LFCSP ADM3066E

Analog Devices Inc. EVAL-ADM3066EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEB1Z Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3066EEB1Z Evaluation Board is designed to evaluate the ADM3066EBCPZ 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver for industrial automation and control applications. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the transceiver. The board also includes a variety of jumpers and switches to allow for easy configuration of the transceiver. The board is designed to be used with the ADM3066EBCPZ transceiver, and is compatible with a variety of industrial automation and control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3066
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3066E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1 Driver, 1 Receiver
  • Secondary Attributes
    3V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADT75ARMZ. TEMPERATURE SENSOR, 12 BIT, 2C, MSOP-823RFQ
Analog Devices Inc.ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP-3025RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ