web counter

Maxim Integrated MAX3160EEVKIT+Interface Development Tools MAX3160E Eval Kit

Maxim Integrated MAX3160EEVKIT+ Reference Design 2
Maxim Integrated MAX3160EEVKIT+ Reference Design 1
Maxim Integrated MAX3160EEVKIT+ Reference Design 2
Maxim Integrated MAX3160EEVKIT+ Reference Design 1
Maxim Integrated MAX3160EEVKIT+ Reference Design 1
Maxim Integrated MAX3160EEVKIT+ Reference Design 2

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialSecurity SystemIndustrial ControlPoint-of-sale TerminalsIndustrial Networking

ECAD Model:

Description

The MAX3160EEVKIT+ Evaluation Kit for MAX3160 3 to 5.5V RS-485 Transceiver, Industrial Automation from Maxim Integrated is a comprehensive evaluation platform for the MAX3160 transceiver. This kit includes a MAX3160 evaluation board, a MAX3160 daughter board, and a USB-to-RS-485 adapter. The evaluation board features a USB interface for easy connection to a PC, and the daughter board provides a convenient way to connect to external devices. The kit also includes a comprehensive set of software tools for testing and evaluating the MAX3160 transceiver. The MAX3160EEVKIT+ is ideal for industrial automation applications, providing a reliable and cost-effective solution for RS-485 communication.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Function
    Digital Cable Driver
  • Interface
    RS-232
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    3V
  • Operating Supply Current
    100mA
  • Min Input Voltage
    3V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX3160
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining