web counter

Maxim Integrated MAX3535EEVKIT+MAX3535E Evaluation Kit

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Maxim Integrated MAX3535EEVKIT+ is an evaluation kit for the MAX3535 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3535EEVKIT+ board, a MAX3535EEVKIT+ cable, and a MAX3535EEVKIT+ software package. The MAX3535EEVKIT+ board features a MAX3535 transceiver, a MAX3535EEVKIT+ cable, and a MAX3535EEVKIT+ software package. The MAX3535 transceiver is a low-power, high-speed, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. The MAX3535EEVKIT+ cable is a shielded cable that connects the MAX3535EEVKIT+ board to a PC for programming and testing. The MAX3535EEVKIT+ software package includes a graphical user interface (GUI) for programming and testing the MAX3535 transceiver. The GUI also provides access to the MAX3535EEVKIT+ board's registers and allows users to configure the MAX3535 transceiver for their specific application. The MAX3535EEVKIT+ is an ideal solution for industrial automation applications that require a reliable, high-speed, low-power RS-485 transceiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX3535
  • Function
    Transceiver, RS-422, RS-485
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    MAX3535E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Isolated
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining