web counter

Linear Technology/Analog Devices DC1554A-AEVALUATION KIT TRXR LTM2882-3

Linear Technology/Analog Devices DC1554A-A Reference Design 2
Linear Technology/Analog Devices DC1554A-A Reference Design 1
Linear Technology/Analog Devices DC1554A-A Reference Design 2
Linear Technology/Analog Devices DC1554A-A Reference Design 1
Linear Technology/Analog Devices DC1554A-A Reference Design 1
Linear Technology/Analog Devices DC1554A-A Reference Design 2

Applications:

Interface >

RS-232 Interface

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1554A-A Demo Board is a versatile and reliable solution for isolating RS232 signals in industrial applications. It is powered by the LTM2882-3 RS232 module isolator and operates at a 3.3V supply with an industrial temperature range. The board features a wide range of features, including a high-speed data rate of up to 1 Mbps, a low-power consumption of only 1.5 mA, and a wide common-mode range of ±15V. It also offers excellent noise immunity and ESD protection, making it ideal for use in harsh industrial environments. The board is also RoHS compliant and is designed to meet the most stringent safety and reliability standards.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-232
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2882
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3V Supply, Dual, Isolated, with Integrated DC/DC Converter
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining