web counter

Linear Technology/Analog Devices DC1747A-BEVALUATION KIT LOW EM1 LTM2882-5

Linear Technology/Analog Devices DC1747A-B Reference Design 2
Linear Technology/Analog Devices DC1747A-B Reference Design 1
Linear Technology/Analog Devices DC1747A-B Reference Design 2
Linear Technology/Analog Devices DC1747A-B Reference Design 1
Linear Technology/Analog Devices DC1747A-B Reference Design 1
Linear Technology/Analog Devices DC1747A-B Reference Design 2

Applications:

Interface >

RS-232 Interface

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1747A-B and DC1747A-A Demo Boards are designed for industrial automation applications. They feature the LTM2882-5 Dual Isolated RS232 module Transceiver + Power, which provides two isolated RS232 ports for communication between two devices. The boards are designed to provide a reliable and robust connection for industrial automation applications, and are capable of operating in temperatures ranging from -40°C to +85°C. The boards are also designed to meet the requirements of UL, CSA, and CE standards. The boards are ideal for applications such as industrial control systems, factory automation, and process control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-232
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2882
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    5V Supply, Dual, Isolated, Transceiver + Power
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining