web counter

Linear Technology/Analog Devices DC513ALTC2846CG LTC2845CG - SOFTWARE-S

Linear Technology/Analog Devices DC513A Reference Design 1
Linear Technology/Analog Devices DC513A Reference Design 1
Linear Technology/Analog Devices DC513A Reference Design 1
Linear Technology/Analog Devices DC513A Reference Design 1

Applications:

Interface >

RS-232 Interface

End Products:

Communications and TelecomDSL Modem RouterIndustrial Networking

ECAD Model:

Description

The Analog Devices DC513A-A Demo Board is a versatile platform for evaluating the LTC2846CG/LTC2845CG Software-Selectable Multi-Protocol Transceiver. This board is designed to provide a comprehensive evaluation of the transceiver’s features and performance. It includes a variety of connectors and jumpers to allow for easy connection to a variety of communication protocols, including RS-232, RS-485, CAN, and LIN. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC for programming and debugging. The board also includes a variety of LEDs and switches to allow for easy monitoring and control of the transceiver’s operation. The DC513A-A Demo Board is an ideal platform for evaluating the performance of the LTC2846CG/LTC2845CG Software-Selectable Multi-Protocol Transceiver in a variety of communication and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver
  • Utilized IC / Part
    LTC2845, LTC2846
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining