web counter

Maxim Integrated MAX13171EEVKIT+EVAL KIT MAX13171E (MULTIPROTOCO

Applications:

Interface >

RS-232 Interface

End Products:

Communications and TelecomDSL Modem RouterIndustrial Networking

ECAD Model:

Description

The MAX13171EEVKIT+ Evaluation Board for the MAX13171E Multiprotocol Clock/Data Transceiver from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the performance of the MAX13171E transceiver. The board features a wide range of features and functions, including a high-speed clock/data transceiver, a low-power, low-noise clock generator, and a wide range of communication protocols. The board also includes a USB interface for easy connection to a PC, and a variety of test points for monitoring and debugging. The board is designed to provide a comprehensive evaluation platform for testing and evaluating the performance of the MAX13171E transceiver in a variety of communication and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesModule DC-DC 1-OUT 0.8V to 10V 2A Automotive Tray0RFQ