web counter

Linear Technology/Analog Devices DC1747A-AEVALUATION LOW EM1 KIT LTM2882-3

Linear Technology/Analog Devices DC1747A-A Reference Design 4
Linear Technology/Analog Devices DC1747A-A Reference Design 1
Linear Technology/Analog Devices DC1747A-A Reference Design 2
Linear Technology/Analog Devices DC1747A-A Reference Design 3
Linear Technology/Analog Devices DC1747A-A Reference Design 4
Linear Technology/Analog Devices DC1747A-A Reference Design 1
Linear Technology/Analog Devices DC1747A-A Reference Design 1
Linear Technology/Analog Devices DC1747A-A Reference Design 2
Linear Technology/Analog Devices DC1747A-A Reference Design 3
Linear Technology/Analog Devices DC1747A-A Reference Design 4

Applications:

Interface >

RS-232 Interface

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1747A-A Demo Board is a powerful tool for industrial automation applications. It is equipped with the LTM2882-3 Dual Isolated RS232 module Transceiver + Power, which provides two isolated RS232 ports for communication between two devices. The board also features a wide range of features, such as a power supply, a voltage regulator, a temperature sensor, and a voltage reference. This makes it ideal for applications that require reliable and accurate communication between two devices. The board is also designed to be easy to use and configure, making it a great choice for industrial automation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-232
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2882
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3V Supply, Dual, Isolated, Transceiver + Power
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ