Linear Technology/Analog Devices DC1945ABOARD EVAL LTC2185
Description
The Analog Devices DC1945A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC2185 16-bit, 125 Msps Dual Analog to Digital Converter. This board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LTC2185 in communications and telecom applications. It includes a wide range of input and output connectors, as well as a variety of test and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the LTC2185, as well as for analyzing the performance of the converter. The DC1945A-A is an ideal platform for evaluating the performance of the LTC2185 in communications and telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2185
- InterfaceParallel
- Number of Bits16
- Utilized IC / PartLTC2185
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate125 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)125M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions520mW @ 125MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 21 | RFQ | ||
| ON Semiconductor | IC, LVDS REPEATER, TSSOP-48 - More Details | 41 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools