web counter

Linear Technology/Analog Devices DC200A-AEVAL BOARD ADC 14BIT 800KSPS

Linear Technology/Analog Devices DC200A-A Reference Design 2
Linear Technology/Analog Devices DC200A-A Reference Design 1
Linear Technology/Analog Devices DC200A-A Reference Design 2
Linear Technology/Analog Devices DC200A-A Reference Design 1
Linear Technology/Analog Devices DC200A-A Reference Design 1
Linear Technology/Analog Devices DC200A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC200A-A, LTC1419 Demo Board is a 14-bit, 800ksps ADC designed for communications and telecom applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.5mA, and a high sampling rate of 800ksps. The board also includes a variety of communication interfaces, including SPI, I2C, and UART, as well as a USB port for easy connection to a PC. The board also includes a variety of on-board components, such as a voltage reference, a temperature sensor, and a power supply. The board is ideal for prototyping and testing communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1419
  • Interface
    Parallel
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1419
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    800 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    800k
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • Power (Typ) @ Conditions
    150mW @ 800kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14SOIC17841RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14TSSOP0RFQ
ON SemiconductorIC D-TYPE POS TRG SNGL 20SOIC495BUY