web counter

Linear Technology/Analog Devices DC2073A-BDEMO BOARD SC LTC1799OSC

Linear Technology/Analog Devices DC2073A-B Reference Design 2
Linear Technology/Analog Devices DC2073A-B Reference Design 1
Linear Technology/Analog Devices DC2073A-B Reference Design 2
Linear Technology/Analog Devices DC2073A-B Reference Design 1
Linear Technology/Analog Devices DC2073A-B Reference Design 1
Linear Technology/Analog Devices DC2073A-B Reference Design 2

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073A-B Demo Board is a versatile instrumentation and measurement tool based on the LTC1799 5kHz to 10MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1799 oscillator and its associated components. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a power supply, oscillator, and amplifier, to facilitate testing and evaluation of the oscillator's performance. The board also includes a graphical user interface (GUI) for easy configuration and control of the oscillator. The DC2073A-B Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTC1799 oscillator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC1799
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC1799
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Technical Documents