web counter

Linear Technology/Analog Devices DC2073A-CEVAL BOARD SILICON OSC

Linear Technology/Analog Devices DC2073A-C Reference Design 5
Linear Technology/Analog Devices DC2073A-C Reference Design 1
Linear Technology/Analog Devices DC2073A-C Reference Design 2
Linear Technology/Analog Devices DC2073A-C Reference Design 3
Linear Technology/Analog Devices DC2073A-C Reference Design 4
Linear Technology/Analog Devices DC2073A-C Reference Design 5
Linear Technology/Analog Devices DC2073A-C Reference Design 1
Linear Technology/Analog Devices DC2073A-C Reference Design 1
Linear Technology/Analog Devices DC2073A-C Reference Design 2
Linear Technology/Analog Devices DC2073A-C Reference Design 3
Linear Technology/Analog Devices DC2073A-C Reference Design 4
Linear Technology/Analog Devices DC2073A-C Reference Design 5

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073A-C Demo Board is a versatile instrumentation and measurement tool based on the LTC6900 5kHz to 10MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6900 oscillator and its associated components. The board features a wide range of test points and connectors for easy access to the oscillator's output signals. It also includes a variety of measurement and control features, such as a frequency counter, a frequency sweep generator, and a frequency response analyzer. The board is ideal for use in a variety of applications, including frequency synthesis, frequency control, and frequency measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6900
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6900
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining