web counter

Linear Technology/Analog Devices DC2073A-FDEMO BOARD OSC TRIPLE FIXED

Linear Technology/Analog Devices DC2073A-F Reference Design 2
Linear Technology/Analog Devices DC2073A-F Reference Design 1
Linear Technology/Analog Devices DC2073A-F Reference Design 2
Linear Technology/Analog Devices DC2073A-F Reference Design 1
Linear Technology/Analog Devices DC2073A-F Reference Design 1
Linear Technology/Analog Devices DC2073A-F Reference Design 2

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073A-F Demo Board is a versatile instrumentation and measurement platform based on the LTC6905CS5-96, 96MHz, 48MHz and 24MHz Silicon Oscillator. It is designed to provide a comprehensive set of features for evaluating the performance of the LTC6905CS5-96 oscillator. The board includes a wide range of instrumentation and measurement capabilities, including a frequency counter, a frequency generator, a signal generator, a logic analyzer, and a logic probe. It also includes a variety of test points and connectors for connecting external instruments and components. The board is ideal for evaluating the performance of the LTC6905CS5-96 oscillator in a variety of applications, including communications, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6905
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6905-96
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining