web counter

Linear Technology/Analog Devices DC2073A-JDEMO BOARD OSC PROGRAMABLE

Linear Technology/Analog Devices DC2073A-J Reference Design 2
Linear Technology/Analog Devices DC2073A-J Reference Design 1
Linear Technology/Analog Devices DC2073A-J Reference Design 2
Linear Technology/Analog Devices DC2073A-J Reference Design 1
Linear Technology/Analog Devices DC2073A-J Reference Design 1
Linear Technology/Analog Devices DC2073A-J Reference Design 2

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073A-J Demo Board is a versatile instrumentation and measurement tool based on the LTC6905CS5-1, 250kHz to 5MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator and its associated components. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage regulator, a power supply, and a frequency counter, to facilitate testing and evaluation. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2006
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6908
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6908-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology500RFQ