web counter

Linear Technology/Analog Devices DC2073B-ILTC6907 SILICON OSCILLATOR DEMO

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073B-I Demo Board is a versatile instrumentation and measurement tool based on the LTC6907 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6907 oscillator in a variety of applications. The board features a wide range of features, including a wide range of frequency settings, adjustable output voltage, and a wide range of temperature settings. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6907
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining