web counter

Linear Technology/Analog Devices DC2183A-ABD DEMO FOR LTC2107 REQ. DC1371

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMilitary and AerospaceIndustrial ImagingCell BasestationSoftware Defined RadioATE IC TesterRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2183A-A Demo Board is a powerful tool for instrumentation and measurement applications. It features the LTC2107 16-bit, 210Msps High Performance ADC with DDR LVDS Outputs, providing high-speed, low-noise data acquisition. The board is designed to be used with a variety of test and measurement equipment, allowing users to quickly and accurately measure signals with a wide range of frequencies and amplitudes. The board also includes a variety of connectors and jumpers for easy connection to external devices. With its high-speed, low-noise performance, the DC2183A-A Demo Board is an ideal solution for a variety of instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2107
  • Supplied Contents
    Board(s)
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Range
    2.4Vpp
  • Power (Typ) @ Conditions
    1.348W @ 210MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ