web counter

Linear Technology/Analog Devices DC2183A-BBRD DEMO FOR LTC2107 REQ. DC1371

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMilitary and AerospaceIndustrial ImagingCell BasestationSoftware Defined RadioATE IC TesterRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2183A-B Demo Board is a powerful tool for instrumentation and measurement applications. It features the LTC2107 16-bit, 210Msps High Performance ADC with DDR LVDS Outputs. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2107 ADC. It includes a wide range of features such as a high-speed data acquisition system, a low-noise power supply, and a wide range of test and measurement tools. The board also includes a variety of connectors and interfaces for easy connection to external devices. The DC2183A-B Demo Board is an ideal solution for engineers and researchers looking to evaluate the performance of the LTC2107 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2107
  • Supplied Contents
    Board(s)
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Range
    2.4Vpp
  • Power (Typ) @ Conditions
    1.348W @ 210MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ