web counter

Linear Technology/Analog Devices DC528AEVAL BOARD FOR LTC1740

Linear Technology/Analog Devices DC528A Reference Design 2
Linear Technology/Analog Devices DC528A Reference Design 1
Linear Technology/Analog Devices DC528A Reference Design 2
Linear Technology/Analog Devices DC528A Reference Design 1
Linear Technology/Analog Devices DC528A Reference Design 1
Linear Technology/Analog Devices DC528A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC528A-A, DC528A, Demo Board for LTC1740, 14-Bit 6 MSPS ADC, Communications and Telecom is a demonstration board designed to evaluate the performance of the LTC1740, a 14-bit 6 MSPS ADC. The board features a wide range of features, including a high-speed analog-to-digital converter, a low-noise amplifier, a low-pass filter, a high-speed clock generator, and a variety of communications and telecom interfaces. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC1740 in a variety of applications, including communications and telecom. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1740
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1740
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    6M
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • Power (Typ) @ Conditions
    245mW @ 6MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ