Linear Technology/Analog Devices DC552ALTC1420CGN - 12-BIT 10MSPS ADC (
Description
The Analog Devices DC552A-A, LTC1420CGN Demo Board is a 12-bit 10Msps ADC designed for communications and telecom applications. It features a low power, low noise, high speed, and high accuracy analog-to-digital converter. The board includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, a high-speed clock generator, and a digital filter. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to provide a complete solution for communications and telecom applications, allowing for quick and easy prototyping and testing.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits12
- Utilized IC / PartLTC1420
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)10M
- Number of A/D Converters1
- Input Range±2.048V
- Power (Typ) @ Conditions250mW @ 10MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | IC CONTRLR HOTSWAP NEG 48V 8SOIC | 451 | RFQ | |
| ON Semiconductor | Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor | 9349 | BUY |


Product
Brand
Articles
Tools