web counter

Linear Technology/Analog Devices DC709ABOARD EVAL FOR LTC4557EUD

Linear Technology/Analog Devices DC709A Reference Design 3
Linear Technology/Analog Devices DC709A Reference Design 1
Linear Technology/Analog Devices DC709A Reference Design 2
Linear Technology/Analog Devices DC709A Reference Design 3
Linear Technology/Analog Devices DC709A Reference Design 1
Linear Technology/Analog Devices DC709A Reference Design 1
Linear Technology/Analog Devices DC709A Reference Design 2
Linear Technology/Analog Devices DC709A Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Communications and Telecom3G Wireless Base StationPoint-of-sale Terminals

ECAD Model:

Description

The Analog Devices DC709A-A, DC709A Demo Board is a versatile communications and telecom board that utilizes the LTC4557EUD Dual SIM Card Power Supply and Interface. This board is designed to provide a comprehensive platform for testing and evaluating the performance of dual SIM card power supplies and interfaces. It features two independent power supplies, each with its own voltage and current regulation, as well as two independent SIM card interfaces. The board also includes a variety of communication and telecom features, such as a USB port, Ethernet port, RS-232 port, and a variety of other I/O ports. Additionally, the board includes a variety of on-board test points and indicators, allowing for easy debugging and troubleshooting. The DC709A-A, DC709A Demo Board is an ideal solution for testing and evaluating dual SIM card power supplies and interfaces.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    SIM Card
  • Utilized IC / Part
    LTC4557
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REGISTER/LATCH 8BIT 3ST 16SO70BUY
Texas InstrumentsIC SHIFT REGISTER 8BIT 16-SOIC0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Texas InstrumentsIC SHIFT REGISTER 8BIT 16-SSOP3351BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Texas InstrumentsIC SHIFT REGISTER 8BIT 16-SOIC404BUY
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave Automotive 5-Pin TSOT-23 T/R0RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY