web counter

ON Semiconductor NCN8026AMNGEVBInterface Development Tools NCN8026A QFN24L Smart Card IF

ON Semiconductor NCN8026AMNGEVB Reference Design 4
ON Semiconductor NCN8026AMNGEVB Reference Design 1
ON Semiconductor NCN8026AMNGEVB Reference Design 2
ON Semiconductor NCN8026AMNGEVB Reference Design 3
ON Semiconductor NCN8026AMNGEVB Reference Design 4
ON Semiconductor NCN8026AMNGEVB Reference Design 1
ON Semiconductor NCN8026AMNGEVB Reference Design 1
ON Semiconductor NCN8026AMNGEVB Reference Design 2
ON Semiconductor NCN8026AMNGEVB Reference Design 3
ON Semiconductor NCN8026AMNGEVB Reference Design 4

Applications:

Interface >

Adapter Card

End Products:

SecurityAutomatic Teller MachineAccess ControlPoint-of-sale TerminalsSet-Top Box

ECAD Model:

Description

The ON Semiconductor NCN8026AMNGEVB-AMNGEVB is an evaluation board designed to evaluate the performance of the NCN8026A QFN24L Smart Card Interface Security IC. This board is designed to provide a complete platform for testing and evaluating the features and performance of the NCN8026A. It includes a USB interface, a power supply, and a variety of test points and connectors for easy evaluation. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation. The NCN8026A is a low-power, high-performance security IC that provides a secure interface for smart cards and other secure devices. It is designed to provide a secure, reliable, and cost-effective solution for a wide range of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Smart Card
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    NCN8026A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsHUMIDITY SENSOR232RFQ