web counter

ON Semiconductor NCN8025AMNGEVBPower Management IC Development Tools NCN8025AMNTXG

ON Semiconductor NCN8025AMNGEVB Reference Design 2
ON Semiconductor NCN8025AMNGEVB Reference Design 1
ON Semiconductor NCN8025AMNGEVB Reference Design 2
ON Semiconductor NCN8025AMNGEVB Reference Design 1
ON Semiconductor NCN8025AMNGEVB Reference Design 1
ON Semiconductor NCN8025AMNGEVB Reference Design 2

Applications:

Interface >

Adapter Card

End Products:

Consumer ElectronicsAutomatic Teller MachinePoint-of-sale Terminals

ECAD Model:

Description

The ON Semiconductor NCN8025AMNGEVB-AMNGEVB is an evaluation board for the NCN8025A Adapter Card, designed for use in consumer electronics. This board is designed to provide a platform for testing and evaluating the performance of the NCN8025A Adapter Card. It features a USB Type-C connector, a USB Type-A connector, and a USB Type-C to Type-A adapter. The board also includes a power switch, a power LED, and a reset button. The board is designed to be used with the NCN8025A Adapter Card, which is a USB Type-C to Type-A adapter card that supports USB 3.1 Gen 1 and USB 2.0 data transfer speeds. The board is ideal for testing and evaluating the performance of the NCN8025A Adapter Card in consumer electronics applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Smart Card
  • Utilized IC / Part
    NCN8025A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DRIVER IGBT/MOSFET 14-SOIC6599RFQ
STMicroelectronicsGate Drivers Advanced IGBT/MOSFET driver1650RFQ