web counter

Maxim Integrated DS3100DKKIT DEMO FOR DS3100

Maxim Integrated DS3100DK Reference Design 1
Maxim Integrated DS3100DK Reference Design 1
Maxim Integrated DS3100DK Reference Design 1
Maxim Integrated DS3100DK Reference Design 1

Applications:

Interface >

Adapter Card

End Products:

Computers and PeripheralsPoint-of-sale TerminalsVoIP PhoneFlash Card ReaderSet-Top Box

ECAD Model:

Description

The Maxim Integrated DS3100DK-DK Evaluation Kit is a comprehensive solution for testing and evaluating the DS3100 Adapter Card for Flash Card Reader. This kit includes the DS3100DK Adapter Card, a USB cable, and a software CD. The DS3100DK Adapter Card is designed to provide a reliable connection between a computer and a flash card reader. It features a USB 2.0 interface, a 3.3V power supply, and a 5V power supply. The USB cable allows for easy connection to a computer, while the software CD provides a comprehensive suite of tools for testing and evaluating the DS3100 Adapter Card. This kit is ideal for use with computers and peripherals that require a reliable connection to a flash card reader.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Line Card
  • Utilized IC / Part
    DS3100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining