web counter

Linear Technology/Analog Devices DC873ABOARD SAR ADC LTC1867L

Linear Technology/Analog Devices DC873A Reference Design 2
Linear Technology/Analog Devices DC873A Reference Design 1
Linear Technology/Analog Devices DC873A Reference Design 2
Linear Technology/Analog Devices DC873A Reference Design 1
Linear Technology/Analog Devices DC873A Reference Design 1
Linear Technology/Analog Devices DC873A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemUltrasound ImagingIndustrial Control

ECAD Model:

Description

The Analog Devices DC873A-A Demonstration Board for the LTC1867LCGN Octal, 16-bit Analog to Digital Converter, Instrumentation and Measurement is a versatile and easy-to-use platform for evaluating the performance of the LTC1867LCGN ADC. The board features a wide range of input and output connectors, allowing for easy connection to a variety of analog and digital signals. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers, allowing for easy configuration of the ADC for a variety of applications. The board is an ideal platform for evaluating the performance of the LTC1867LCGN ADC in a variety of instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1867
  • Operating Supply Voltage
    2.5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1867L
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    175 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    175k
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.8200RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Load more