web counter

Linear Technology/Analog Devices DC987B-ALTC6400-8 3GHZ FULLY DIFFERENTIA

Applications:

Signal Conditioning >

ADC Driver

End Products:

Communications and TelecomCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC987B-A Demo Board is designed to demonstrate the capabilities of the LTC6400-8 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a power supply, a reference voltage, and a test point for monitoring the output. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC6400-8 3GHz Fully Differential ADC Driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    3810V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Utilized IC / Part
    LTC6400-8
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    2.2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    85mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining