web counter

Linear Technology/Analog Devices DC987B-HEVAL BOARD FOR LTC6401-26

Linear Technology/Analog Devices DC987B-H Reference Design 2
Linear Technology/Analog Devices DC987B-H Reference Design 1
Linear Technology/Analog Devices DC987B-H Reference Design 2
Linear Technology/Analog Devices DC987B-H Reference Design 1
Linear Technology/Analog Devices DC987B-H Reference Design 1
Linear Technology/Analog Devices DC987B-H Reference Design 2

Applications:

Signal Conditioning >

ADC Driver

End Products:

Communications and TelecomCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC987B-H Demo Board is designed to demonstrate the performance of the LTC6401-26 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed differential input, a low-noise output, and a wide bandwidth. The board also includes a power supply, a reference voltage, and a test point for easy debugging. The board is designed to be used with a variety of test equipment, including oscilloscopes, spectrum analyzers, and signal generators. The board is also compatible with a variety of software packages, including MATLAB and LabVIEW. This demo board is an ideal solution for testing and evaluating the performance of the LTC6401-26 3GHz Fully Differential ADC Driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC6401
  • Slew Rate
    3300V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Output Current per Channel
    10mA
  • Utilized IC / Part
    LTC6401-26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    1.6GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    45mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining