web counter

Linear Technology/Analog Devices DC987B-CLTC6400-20 3GHZ FULLY DIFFERENTI

Applications:

Signal Conditioning >

ADC Driver

End Products:

Communications and TelecomCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC987B-C Demo Board is designed to demonstrate the capabilities of the LTC6400-20 3GHz Fully Differential ADC Driver. This demo board provides a complete solution for driving high-speed analog-to-digital converters (ADCs) in communications and telecom applications. It features a wide range of features, including a low-noise, high-speed differential amplifier, a wideband, low-distortion, low-noise differential driver, and a high-speed, low-distortion, low-noise differential receiver. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The DC987B-C Demo Board is an ideal solution for evaluating the performance of the LTC6400-20 3GHz Fully Differential ADC Driver in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    0.0045V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Utilized IC / Part
    LTC6400-20
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    1.8GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    90mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ