Linear Technology/Analog Devices DC987B-EEVAL BOARD FOR LTC6401-8
Description
The Analog Devices DC987B-E Demo Board is designed to demonstrate the performance of the LTC6401-8 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed differential input, a low-noise output, and a wide bandwidth. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a complete solution for testing and evaluating the performance of the LTC6401-8 3GHz Fully Differential ADC Driver.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC6401
- Slew Rate3400V/μs
- Amplifier TypeDifferential
- Voltage - Supply, Single/Dual (±)2.85V~3.5V
- Utilized IC / PartLTC6401-8
- Supplied ContentsBoard(s)
- -3db Bandwidth2.22GHz
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)45mA
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 16 | RFQ |


Product
Brand
Articles
Tools