web counter

Linear Technology/Analog Devices DC987B-GLTC6401-20 3GHZ FULLY DIFFERENTI

Applications:

Signal Conditioning >

ADC Driver

End Products:

Communications and TelecomCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC987B-G Demo Board for the LTC6401-20 3GHz Fully Differential ADC Driver Demo Circuit is a versatile and powerful tool for communications and telecom applications. It is designed to demonstrate the performance of the LTC6401-20 3GHz Fully Differential ADC Driver. The board features a wide range of features, including a high-speed differential input, a low-noise output, and a wide range of gain and bandwidth settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for testing and evaluating the performance of the LTC6401-20 3GHz Fully Differential ADC Driver in a variety of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    4500V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Utilized IC / Part
    LTC6401-20
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    10mA
  • -3db Bandwidth
    1.3GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    50mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining