web counter

Maxim Integrated MAX14594EEVKIT#HIGH-DENSITY, 5V CAPABLE DPDT AN

Applications:

Switches >

Analog Switch

End Products:

AudioVideo EquipmentsAudio EquipmentsPortable Navigation SystemSmart PhoneTablet

ECAD Model:

Description

The MAX14594EEVKIT-EEVKIT# is an evaluation kit for the MAX14594E Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux/DeMux. This kit provides a complete platform for evaluating the performance of the MAX14594E switch. It includes a printed circuit board (PCB) with the MAX14594E switch, a power supply, and a set of test points for measuring the switch’s performance. The kit also includes a set of jumpers and connectors for connecting the switch to external components. The MAX14594EEVKIT-EEVKIT# is an ideal tool for evaluating the performance of the MAX14594E switch in audio applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC BUFF NONINVERT 5.5V 6MICROPAK773RFQ
ON SemiconductorBuffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R1RFQ