web counter

Maxim Integrated MAX14689EVKIT#HIGH BANDWIDTH 5V CAPABLE DPDT A

Applications:

Switches >

Analog Switch

End Products:

AudioVideo EquipmentsAudio EquipmentsPortable Navigation SystemSmart PhoneTablet

ECAD Model:

Description

The MAX14689EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14689 Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux. This evaluation kit includes a MAX14689EVKIT# board, a MAX14689EVKIT# daughter board, and a USB cable. The MAX14689EVKIT# board features two DPDT analog switches, two audio muxes, and two low-RON switches. The MAX14689EVKIT# daughter board provides access to the MAX14689's control pins and allows for easy evaluation of the device's features. The USB cable allows for easy connection to a PC for programming and evaluation. The MAX14689EVKIT-EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX14689 Ultra-Small, Low-RON, Beyond-the-Rails DPDT Analog Switch, Audio Mux.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ
Analog DevicesReduces Click and Pop and Provides Low RON in Only 1.2mm x 1.2mm0RFQ