web counter

Maxim Integrated MAX20327EVKIT#EVAL MAX20327 ANLG SWITCH

Maxim Integrated MAX20327EVKIT# Reference Design 2
Maxim Integrated MAX20327EVKIT# Reference Design 1
Maxim Integrated MAX20327EVKIT# Reference Design 2
Maxim Integrated MAX20327EVKIT# Reference Design 1
Maxim Integrated MAX20327EVKIT# Reference Design 1
Maxim Integrated MAX20327EVKIT# Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsSignal ProcessingPortable Audio & VideoSmart PhoneTablet

ECAD Model:

Description

The MAX20327EVKIT-EVKIT# is an evaluation kit for the MAX20327 12V capable, low-RON, beyond-the-rails DPDT analog switch, designed for consumer electronics applications. The kit includes a MAX20327 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two DPDT switches, each with a low on-resistance of 0.5Ω, and a maximum supply voltage of 12V. The board also includes a power supply, a logic level shifter, and a set of test points for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The kit is ideal for evaluating the performance of the MAX20327 in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Switch
  • Utilized IC / Part
    MAX20327
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC INTERFACE SPECIALIZED 10UMAX4500BUY