web counter

Maxim Integrated MAX14661PMB1#EVKIT FOR BEYOND-THE-RAILS 16:2

Applications:

Switches >

Analog Switch

End Products:

AudioData Acquisition SystemAudioSignal ProcessingMonitoring and TherapyDiagnostics

ECAD Model:

Description

The MAX14661PMB1-PMB1# Peripheral Module for the MAX14661 Beyond-the-Rails 16:2 Multiplexer, Audio Switch from Maxim Integrated is a compact, low-power, and low-noise solution for audio switching applications. It features 16 differential inputs and two differential outputs, allowing for a wide range of audio signal routing options. The module also includes a low-noise, low-power, low-distortion audio switch, allowing for high-quality audio signal routing. The module is designed to be used with the MAX14661 Beyond-the-Rails 16:2 Multiplexer, Audio Switch, and is ideal for applications such as audio mixing, audio routing, and audio signal switching.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC BUFF NONINVERT 5.5V 6MICROPAK773RFQ
MaximPower Switch ICs - Power Distribution .25-2.5A Adj Current Limit Switch37RFQ
ON SemiconductorBuffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R1RFQ