web counter

Maxim Integrated MAX20334EVKIT#EVAL MAX20334 DUAL SPDT OV SURGE

Maxim Integrated MAX20334EVKIT# Reference Design 1
Maxim Integrated MAX20334EVKIT# Reference Design 1
Maxim Integrated MAX20334EVKIT# Reference Design 1
Maxim Integrated MAX20334EVKIT# Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsPhabletSmart PhoneTablet

ECAD Model:

Description

The MAX20334EVKIT-EVKIT# is an evaluation kit for the MAX20334 OverVoltage and Surge-Protected Dual SPDT Data Line Switch from Maxim Integrated. This kit is designed for consumer electronics applications and provides a complete solution for evaluating the MAX20334 switch. It includes a MAX20334 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two SPDT switches, each with a maximum voltage rating of 28V and a maximum current rating of 1A. The board also includes a power supply, a voltage monitor, and a logic control circuit. The USB-to-I2C interface board allows for easy communication with the MAX20334 switch, and the USB cable provides power to the board. This evaluation kit is an ideal solution for evaluating the MAX20334 switch in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Switch
  • Utilized IC / Part
    MAX20334
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2 x SPST Analog Switch
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining