web counter

Maxim Integrated MAX14724PMB1#EVAL KIT FOR MAX 14724

Maxim Integrated MAX14724PMB1# Reference Design 2
Maxim Integrated MAX14724PMB1# Reference Design 1
Maxim Integrated MAX14724PMB1# Reference Design 2
Maxim Integrated MAX14724PMB1# Reference Design 1
Maxim Integrated MAX14724PMB1# Reference Design 1
Maxim Integrated MAX14724PMB1# Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Power ManagementData Acquisition SystemSignal ProcessingBattery Powered EquipmentMedical Equipments

ECAD Model:

Description

The MAX14724PMB1-PMB1#, MAX14724PMB1# Peripheral Module is designed for use with the MAX14724 Serial-Controlled 8:4 Matrix Switch Multiplexer, Power Management IC. This module provides a convenient platform for evaluating the MAX14724 IC and its features. It includes a MAX14724 IC, a power supply, and a set of connectors for connecting to external components. The module also includes a set of LEDs to indicate the status of the IC. The MAX14724PMB1-PMB1#, MAX14724PMB1# Peripheral Module is an ideal solution for quickly and easily evaluating the MAX14724 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    8:4 Multiplexer
  • Utilized IC / Part
    MAX14724
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ