web counter

Maxim Integrated MAX1471EVKIT-315EVAL KIT FOR MAX1471 315MHZ

Maxim Integrated MAX1471EVKIT-315 Reference Design 1
Maxim Integrated MAX1471EVKIT-315 Reference Design 1
Maxim Integrated MAX1471EVKIT-315 Reference Design 1
Maxim Integrated MAX1471EVKIT-315 Reference Design 1

Applications:

Wireless Communication >

Receivers

End Products:

Consumer ElectronicsMedical SystemHome AutomationTelemetrySecurity SystemRemote Keyless EntryGarage Door OpenerWireless SensorTire Pressure Monitoring SystemKey Fobs

ECAD Model:

Description

The MAX1471EVKIT-315 is an evaluation kit for the MAX1471 315MHz Low-Power, 3V/5V ASK/FSK Super heterodyne Receiver, designed for consumer electronics applications. This kit includes a MAX1471 evaluation board, a MAX1471-EVKIT-315-ANT antenna, and a MAX1471-EVKIT-315-CBL cable. The MAX1471 is a low-power, 3V/5V ASK/FSK super heterodyne receiver that is designed to receive data from remote transmitters in consumer electronics applications. It features a low-noise amplifier, a high-performance mixer, and a low-IF filter. The MAX1471 also has a low-power shutdown mode and a wide operating temperature range. The evaluation board includes a MAX1471 IC, an antenna, and a cable for connecting to a PC. The kit also includes a user guide and software for configuring the MAX1471.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver, ASK/FSK
  • Frequency
    315MHz
  • Base Part Number
    MAX1471
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining