web counter

Microchip Technology AC164104MICROCHIP AC164104 RF MODULE, RECEIVER, RFPIC, 315MHZ

Microchip Technology AC164104 Reference Design 3
Microchip Technology AC164104 Reference Design 1
Microchip Technology AC164104 Reference Design 2
Microchip Technology AC164104 Reference Design 3
Microchip Technology AC164104 Reference Design 1
Microchip Technology AC164104 Reference Design 1
Microchip Technology AC164104 Reference Design 2
Microchip Technology AC164104 Reference Design 3

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveTelemetryWirelessSecurity SystemRemote ControlRemote Keyless Entry

ECAD Model:

Description

The Microchip Technology AC164104-AC164104 Evaluation Kit is designed to evaluate the performance of the rfRXD0420 315-MHz Receiver Module. This module is ideal for automotive and transportation applications, providing reliable and robust wireless communication. The kit includes a transmitter board, receiver board, and a USB cable for easy connection to a PC. The transmitter board features a 315-MHz transmitter, while the receiver board includes a 315-MHz receiver. The kit also includes a user guide and software for easy setup and evaluation. With this kit, users can quickly and easily evaluate the performance of the rfRXD0420 315-MHz Receiver Module for automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver, ASK/FSK
  • Frequency
    315MHz
  • Operating Supply Voltage
    5.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ