web counter

Microchip Technology AC164103RF MOD, RECEIVER, RFPIC, 433.92MHZ

Microchip Technology AC164103 Reference Design 4
Microchip Technology AC164103 Reference Design 1
Microchip Technology AC164103 Reference Design 2
Microchip Technology AC164103 Reference Design 3
Microchip Technology AC164103 Reference Design 4
Microchip Technology AC164103 Reference Design 1
Microchip Technology AC164103 Reference Design 1
Microchip Technology AC164103 Reference Design 2
Microchip Technology AC164103 Reference Design 3
Microchip Technology AC164103 Reference Design 4

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveTelemetryWirelessSecurity SystemRemote ControlRemote Keyless Entry

ECAD Model:

Description

The Microchip Technology AC164103-AC164103 Evaluation Kit for rfRXD0420 433.92-MHz Receiver Module is designed for automotive and transportation applications. This evaluation kit includes a rfRXD0420 433.92-MHz Receiver Module, a USB-to-UART bridge, and a USB cable. The rfRXD0420 module is a low-power, high-sensitivity, low-cost, and low-complexity receiver module that is ideal for automotive and transportation applications. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable provides power to the evaluation kit and allows for communication between the PC and the evaluation kit. This evaluation kit is a great tool for evaluating the performance of the rfRXD0420 433.92-MHz Receiver Module in automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver, ASK/FSK
  • Frequency
    433.92MHz
  • Interface
    USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - LP2985-33DBVR - LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-233983RFQ
Texas InstrumentsBuffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R2500RFQ
Texas Instruments0RFQ
Texas InstrumentsIC BUFF/DVR TRI-ST N-INV SC70-56880RFQ
Texas InstrumentsIC BUFF/DVR TRI-ST N-INV SC70-5100RFQ