web counter

Microchip Technology AC164105Daughter Cards & OEM Boards rfPIC 433 MHz

Microchip Technology AC164105 Reference Design 1
Microchip Technology AC164105 Reference Design 1
Microchip Technology AC164105 Reference Design 1
Microchip Technology AC164105 Reference Design 1

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveTelemetryWirelessSecurity SystemRemote ControlRemote Keyless Entry

ECAD Model:

Description

The Microchip Technology AC164105-AC164105 Evaluation Kit for rfRXD0420 5 pack 433.92-MHz Receiver Module, Automotive and Transportation is a comprehensive evaluation and development platform for the rfRXD0420 5 pack 433.92-MHz Receiver Module. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the rfRXD0420 module. The kit includes a USB-based interface board, a 5-pack of the rfRXD0420 433.92-MHz Receiver Module, a power supply, and a set of cables and connectors. The included software provides a graphical user interface for configuring and testing the module, as well as a library of sample code for developing custom applications. The kit is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for wireless communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Frequency
    433MHz
  • Operating Supply Voltage
    5.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining