web counter

Microchip Technology AC164106Daughter Cards & OEM Boards rfPIC 315 MHz

Microchip Technology AC164106 Reference Design 1
Microchip Technology AC164106 Reference Design 1
Microchip Technology AC164106 Reference Design 1
Microchip Technology AC164106 Reference Design 1

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveTelemetryWirelessSecurity SystemRemote ControlRemote Keyless Entry

ECAD Model:

Description

The Microchip Technology AC164106-AC164106 Evaluation Kit for rfRXD0420 5 pack 315-MHz Receiver Module, Automotive and Transportation is a comprehensive evaluation and development platform for the rfRXD0420 5 pack 315-MHz Receiver Module. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the module. The kit includes a USB-based interface board, a 5-pack of the rfRXD0420 315-MHz Receiver Module, a power supply, and a set of cables and connectors. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the module. The software also includes a library of sample code to help users get started quickly. This evaluation kit is ideal for automotive and transportation applications that require reliable, long-range wireless communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Frequency
    433MHz
  • Operating Supply Voltage
    5.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC BRIDGE DRIVER PAR 20POWERSO0RFQ
Texas InstrumentsIC OPAMP GP 1MHZ RRO 8VSSOP6RFQ