web counter

Maxim Integrated MAX17600EVKIT#EVAL KIT FOR MAX17600

Maxim Integrated MAX17600EVKIT# Reference Design 2
Maxim Integrated MAX17600EVKIT# Reference Design 1
Maxim Integrated MAX17600EVKIT# Reference Design 2
Maxim Integrated MAX17600EVKIT# Reference Design 1
Maxim Integrated MAX17600EVKIT# Reference Design 1
Maxim Integrated MAX17600EVKIT# Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementMotor ControlDC to DC ConverterPower SupplyPower SwitchingSwitching Power Supply

ECAD Model:

Description

The MAX17600EVKIT-EVKIT# is an evaluation kit for the MAX17600 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit includes a MAX17600 evaluation board, a MAX17600 evaluation board user guide, and a MAX17600 data sheet. The MAX17600 is a dual MOSFET driver IC that can be used to drive two N-channel MOSFETs in a synchronous buck converter. It features a 12ns propagation delay, 4A sink/source current, and a wide input voltage range of 2.7V to 5.5V. The MAX17600EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX17600 IC and for developing power management applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX17600
  • Function
    Low Side Driver (External FET)
  • Utilized IC / Part
    MAX17600
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining