web counter

Maxim Integrated MAX17601EVKIT#Power Management IC Development Tools MAX17601 Eval Kit

Maxim Integrated MAX17601EVKIT# Reference Design 2
Maxim Integrated MAX17601EVKIT# Reference Design 1
Maxim Integrated MAX17601EVKIT# Reference Design 2
Maxim Integrated MAX17601EVKIT# Reference Design 1
Maxim Integrated MAX17601EVKIT# Reference Design 1
Maxim Integrated MAX17601EVKIT# Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementMotor ControlDC to DC ConverterPower SupplyPower SwitchingSwitching Power Supply

ECAD Model:

Description

The MAX17601EVKIT-EVKIT# is an evaluation kit for the MAX17601 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit includes a MAX17601 evaluation board, a USB cable, and a power supply. The MAX17601 is a dual MOSFET driver IC that is designed to provide high-speed switching and low-power operation. It features a 12ns propagation delay, 4A sink/source current, and a wide operating voltage range of 2.7V to 5.5V. The MAX17601EVKIT-EVKIT# is ideal for evaluating the performance of the MAX17601 in a variety of applications, such as motor control, power management, and LED lighting.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Low Side Driver (External FET)
  • Max Supply Voltage
    14V
  • Min Supply Voltage
    4V
  • Output Current
    4A
  • Min Input Voltage
    4V
  • Max Input Voltage
    14V
  • Utilized IC / Part
    MAX17601
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining