web counter

Maxim Integrated MAX17604EVKIT#EVAL KIT FOR MAX17604

Maxim Integrated MAX17604EVKIT# Reference Design 6
Maxim Integrated MAX17604EVKIT# Reference Design 1
Maxim Integrated MAX17604EVKIT# Reference Design 2
Maxim Integrated MAX17604EVKIT# Reference Design 3
Maxim Integrated MAX17604EVKIT# Reference Design 4
Maxim Integrated MAX17604EVKIT# Reference Design 5
Maxim Integrated MAX17604EVKIT# Reference Design 6
Maxim Integrated MAX17604EVKIT# Reference Design 1
Maxim Integrated MAX17604EVKIT# Reference Design 1
Maxim Integrated MAX17604EVKIT# Reference Design 2
Maxim Integrated MAX17604EVKIT# Reference Design 3
Maxim Integrated MAX17604EVKIT# Reference Design 4
Maxim Integrated MAX17604EVKIT# Reference Design 5
Maxim Integrated MAX17604EVKIT# Reference Design 6

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementMotor ControlDC to DC ConverterPower SupplyPower SwitchingSwitching Power Supply

ECAD Model:

Description

The MAX17604EVKIT-EVKIT# is an evaluation kit for the MAX17604 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit provides a complete platform for evaluating the MAX17604 IC and its features. It includes a MAX17604 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to provide a simple and easy way to evaluate the MAX17604 IC. It includes two MOSFETs, a power supply, and a set of test points for measuring the output voltage and current. The USB-to-I2C interface board allows the user to control the MAX17604 IC via a PC. The USB cable connects the evaluation board to the USB-to-I2C interface board. This kit is ideal for evaluating the MAX17604 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Low Side Driver (External FET)
  • Utilized IC / Part
    MAX17604
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining