web counter

Maxim Integrated MAX5048CEVKIT#Power Management IC Development Tools MAX5048C Eval Kit

Maxim Integrated MAX5048CEVKIT# Reference Design 2
Maxim Integrated MAX5048CEVKIT# Reference Design 1
Maxim Integrated MAX5048CEVKIT# Reference Design 2
Maxim Integrated MAX5048CEVKIT# Reference Design 1
Maxim Integrated MAX5048CEVKIT# Reference Design 1
Maxim Integrated MAX5048CEVKIT# Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Power ManagementMotor ControlDC to DC ConverterPower SupplyPower SwitchingSwitching Power Supply

ECAD Model:

Description

The MAX5048CEVKIT-CEVKIT# is an evaluation kit for the MAX5048C MOSFET Driver, a power management IC from Maxim Integrated. This kit includes a MAX5048C MOSFET Driver, a MAX5048C evaluation board, and a USB cable for connecting the board to a PC. The MAX5048C MOSFET Driver is a high-speed, low-power, low-noise driver that can drive up to four N-channel MOSFETs. It features a wide operating voltage range of 2.7V to 5.5V, and can operate at up to 1MHz switching frequency. The evaluation board includes a USB connector, a power supply connector, and a set of test points for measuring the output voltage and current. The MAX5048CEVKIT-CEVKIT# is an ideal tool for evaluating the performance of the MAX5048C MOSFET Driver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX5048
  • Function
    FET Driver (External FET)
  • Output Current
    7A
  • Utilized IC / Part
    MAX5048C
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining