web counter

Maxim Integrated MAX31723PMB1#Temperature Sensor Development Tools MAX31723 Peripheral Module

Maxim Integrated MAX31723PMB1# Reference Design 4
Maxim Integrated MAX31723PMB1# Reference Design 1
Maxim Integrated MAX31723PMB1# Reference Design 2
Maxim Integrated MAX31723PMB1# Reference Design 3
Maxim Integrated MAX31723PMB1# Reference Design 4
Maxim Integrated MAX31723PMB1# Reference Design 1
Maxim Integrated MAX31723PMB1# Reference Design 1
Maxim Integrated MAX31723PMB1# Reference Design 2
Maxim Integrated MAX31723PMB1# Reference Design 3
Maxim Integrated MAX31723PMB1# Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

IndustrialMedical SystemIndustrial EquipmentsNetwork Equipment

ECAD Model:

Description

The MAX31723PMB1-PMB1# Peripheral Module from Maxim Integrated is a development board for the MAX31723 digital thermometer and thermostat with SPI/3-Wire interface. It is designed for industrial temperature range applications and features a wide operating temperature range of -40°C to +125°C. The board includes a MAX31723 digital thermometer and thermostat, a MAX31855 thermocouple-to-digital converter, and a MAX6675 thermocouple-to-digital converter. It also includes a MAX6126 voltage reference, a MAX6127 voltage reference, and a MAX6128 voltage reference. The board is designed to be used with the MAX31723 evaluation kit and is compatible with the MAX31723 evaluation software.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -55°C
  • Operating Supply Voltage
    3.7V
  • Interface
    SPI
  • Utilized IC / Part
    MAX31723
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.5°C
  • Embedded
    No
  • Sensing Range
    -55°C ~ 125°C
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining