web counter

Maxim Integrated MAX31856EVSYS#EVALUATION SYSTEM MAX31856

Maxim Integrated MAX31856EVSYS# Reference Design 4
Maxim Integrated MAX31856EVSYS# Reference Design 1
Maxim Integrated MAX31856EVSYS# Reference Design 2
Maxim Integrated MAX31856EVSYS# Reference Design 3
Maxim Integrated MAX31856EVSYS# Reference Design 4
Maxim Integrated MAX31856EVSYS# Reference Design 1
Maxim Integrated MAX31856EVSYS# Reference Design 1
Maxim Integrated MAX31856EVSYS# Reference Design 2
Maxim Integrated MAX31856EVSYS# Reference Design 3
Maxim Integrated MAX31856EVSYS# Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

IndustrialIndustrial EquipmentsIndustrial Ovens & FurnacesTemperature Control System

ECAD Model:

Description

The MAX31856EVSYS-EVSYS# Evaluation System for MAX31856 Precision Thermocouple to Digital Converter with Linearization, Industrial Temperature Range is a comprehensive evaluation system designed to evaluate the performance of the MAX31856 precision thermocouple-to-digital converter. This evaluation system includes a MAX31856 evaluation board, a USB-to-I2C interface board, and a software package. The evaluation board features a MAX31856 device, a thermocouple connector, and a USB connector. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for data acquisition and control. The software package includes a GUI, a library of functions, and example programs. The GUI allows the user to configure the MAX31856 device, read and write data, and view the results. The library of functions provides an easy-to-use API for controlling the MAX31856 device. The example programs demonstrate how to use the library of functions to control the MAX31856 device. This evaluation system is ideal for evaluating the performance of the MAX31856 precision thermocouple-to-digital converter in industrial temperature ranges.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Utilized IC / Part
    MAX31856
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining