web counter

Maxim Integrated MAX31875EVKIT#EVAL TEMP SENSOR MAX31875

Maxim Integrated MAX31875EVKIT# Reference Design 4
Maxim Integrated MAX31875EVKIT# Reference Design 1
Maxim Integrated MAX31875EVKIT# Reference Design 2
Maxim Integrated MAX31875EVKIT# Reference Design 3
Maxim Integrated MAX31875EVKIT# Reference Design 4
Maxim Integrated MAX31875EVKIT# Reference Design 1
Maxim Integrated MAX31875EVKIT# Reference Design 1
Maxim Integrated MAX31875EVKIT# Reference Design 2
Maxim Integrated MAX31875EVKIT# Reference Design 3
Maxim Integrated MAX31875EVKIT# Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Power ManagementIndustrial EquipmentsHandheld ElectronicsServersBattery Powered EquipmentData Communications

ECAD Model:

Description

The MAX31875EVKIT-EVKIT# is an evaluation kit for the MAX31875 low-power I2C temperature sensor, a power management IC. This kit includes a MAX31875 evaluation board, a USB cable, and a quick start guide. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX31875. It features a USB interface for easy connection to a PC, and a variety of jumpers and connectors for connecting to external components. The board also includes a temperature sensor, a thermocouple, and a thermistor for testing the MAX31875's temperature sensing capabilities. The kit also includes a software package that provides a graphical user interface for configuring and testing the MAX31875.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.6V~3.6V
  • Interface
    I2C
  • Utilized IC / Part
    MAX31875
  • Supplied Contents
    Board(s), Cable(s)
  • Sensor Type
    Temperature
  • Sensitivity
    ±2°C
  • Embedded
    No
  • Sensing Range
    -10°C ~ 100°C
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedThe MAX31875 is a ±1°C-Accurate Local Temperature Sensor with I2C/SMBus Interface.2250RFQ