web counter

Maxim Integrated MAX31730TEVKIT#Temperature Sensor Development Tools MAX31730T Eval Kit

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Communications and TelecomCommunications EquipmentServersTemperature Monitoring

ECAD Model:

Description

The MAX31730TEVKIT-TEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX31730 3-Channel Remote Temperature Sensor. This kit includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX31730 is a 3-channel remote temperature sensor that can measure temperatures from -40°C to +125°C with an accuracy of ±1°C. It features an I2C interface, allowing for easy integration into existing systems. The evaluation board also includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The kit also includes a software package that provides a graphical user interface for configuring and monitoring the MAX31730. The MAX31730TEVKIT-TEVKIT# Evaluation Kit is ideal for applications such as telecom, communications, and industrial systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX31730
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ