web counter

STMicroelectronics STEVAL-MKI198V1KMEMS MOTION SENSOR EVAL BOARDS

STMicroelectronics STEVAL-MKI198V1K Reference Design 3
STMicroelectronics STEVAL-MKI198V1K Reference Design 1
STMicroelectronics STEVAL-MKI198V1K Reference Design 2
STMicroelectronics STEVAL-MKI198V1K Reference Design 3
STMicroelectronics STEVAL-MKI198V1K Reference Design 1
STMicroelectronics STEVAL-MKI198V1K Reference Design 1
STMicroelectronics STEVAL-MKI198V1K Reference Design 2
STMicroelectronics STEVAL-MKI198V1K Reference Design 3

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Computers and PeripheralsSmart BatteriesSolid State Drive (SSD)PortableTelecom SystemNotebookServers

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI198V1K Temperature Probe Kit is a comprehensive solution for measuring temperature in a variety of applications. It is based on the STTS751 2.25V Low-Voltage Local Digital Temperature Sensor, which is designed to provide accurate and reliable temperature readings. The kit includes a probe, a USB cable, and a software package for easy setup and configuration. The probe is designed to be used with computers and peripherals, and it is capable of measuring temperatures from -40°C to +125°C. The software package includes a graphical user interface for easy configuration and monitoring of the temperature readings. The kit also includes a detailed user manual and a set of example programs to help users get started quickly.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.25V~3.6V
  • Utilized IC / Part
    STTS751
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • Embedded
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRVR RGLTR DIM 3A 8VFQFPN0RFQ