web counter

STMicroelectronics STEVAL-MKI201V1KSTTS75 EVAL BOARD

STMicroelectronics STEVAL-MKI201V1K Reference Design 3
STMicroelectronics STEVAL-MKI201V1K Reference Design 1
STMicroelectronics STEVAL-MKI201V1K Reference Design 2
STMicroelectronics STEVAL-MKI201V1K Reference Design 3
STMicroelectronics STEVAL-MKI201V1K Reference Design 1
STMicroelectronics STEVAL-MKI201V1K Reference Design 1
STMicroelectronics STEVAL-MKI201V1K Reference Design 2
STMicroelectronics STEVAL-MKI201V1K Reference Design 3

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Computers and PeripheralsSmart BatteriesSolid State Drive (SSD)PortableTelecom SystemNotebookServers

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI201V1K Temperature Probe Kit is a comprehensive solution for measuring temperature in a variety of applications. It is based on the STTS75 Digital Temperature Sensor, which is a highly accurate and reliable temperature sensor. The kit includes a temperature probe, a USB cable, and a software package for easy setup and configuration. The temperature probe is capable of measuring temperatures from -40°C to +125°C with a resolution of 0.5°C. The USB cable allows for easy connection to a computer or other peripheral device, and the software package provides a graphical user interface for easy configuration and data logging. The STEVAL-MKI201V1K Temperature Probe Kit is an ideal solution for temperature measurement in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    STTS75
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRVR RGLTR DIM 30MA 20QFN3000RFQ